The 2N3019 is a low-power NPN silicon transistor designed for military and high-reliability applications, available in a hermetically sealed TO-5 package. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.8 W at 25 °C. Thermal resistance is 195 °C/W junction-to-ambient and 30 °C/W junction-to-case. The device meets MIL-PRF-19500/391 qualification standards and is RoHS compliant by design. The TO-5 package has a height of 8.51 mm max and a weight of approximately 1.064 grams.
TRANS NPN 80V 1A TO-5AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3019P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |