TRANS PNP 60V 0.6A TO18
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2N2907A | 2N2907AMS-ND |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can |
| IC(max) | 600 milliamps |