The 2N3708 is a silicon NPN transistor designed for low-level, high-gain applications, available in a TO-92 package. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW. The device operates with a minimum hFE of 45 and a maximum of 660 at VCE=5.0 V and IC=1.0 mA, with a collector-emitter saturation voltage of 1.0 V at IC=10 mA and IB=0.5 mA. The emitter-base voltage is 6.0 V, and the operating and storage junction temperature range is -65 to +150 °C.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3708APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |