Microchip Technology, Inc. Bipolar Transistor Arrays 2N2920

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Through Hole TO-78-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Through Hole TO-78-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 2N2920-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N2920-ND
Bipolar Transistor Arrays 2N2920-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Through Hole TO-78-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920 - 906242-2N2920 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920
906242-2N2920
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920 906242-2N2920
Manufacturer: Microchip Technology Win Source Part Number: 906242-2N2920 Operating Temperature Range: 200°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA - 350mW Through Hole TO-78-6 Package: TO-78-6 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N2920 Categories: Discrete Semiconductor Products Case / Package: TO-78-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906242-2N2920
Operating Temperature Range: 200°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA - 350mW Through Hole TO-78-6
Package: TO-78-6 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N2920
Categories: Discrete Semiconductor Products
Case / Package: TO-78-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N2920 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N2920
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N2920
TRANS 2NPN 60V 0.03A TO-78

TRANS 2NPN 60V 0.03A TO-78

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N2920-ND 906242-2N2920 2N2920
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - 2N2920 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data