Central Semiconductor Corp. Single Bipolar Transistors 2N2222A PBFREE

Description
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 500mW Through Hole TO-18
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 500mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N2222APBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N2222APBFREE-ND
Single Bipolar Transistors 1514-2N2222APBFREE-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 500mW Through Hole TO-18

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 500mW Through Hole TO-18

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 965682-2N2222A PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
965682-2N2222A PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 965682-2N2222A PBFREE
Win Source Part Number: 965682-2N2222A PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 800 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: 1514-2N2222APBFREE,2 N2222ACS-ND,2N2222A LEAD FREE,2N2222ACS

Win Source Part Number: 965682-2N2222A PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-2N2222APBFREE,2N2222ACS-ND,2N2222A LEAD FREE,2N2222ACS

Buy Now Datasheet
Singapore, Singapore
40V 0.8A Bipolar Transistor
276-2N2222A PBFREE
40V 0.8A Bipolar Transistor 276-2N2222A PBFREE
TRANS NPN 40V 0.8A TO18 Product overview: 2N2222A PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222A PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.8A TO18 Product overview: 2N2222A PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222A PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N2222A PBFREE - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N2222A PBFREE
Single Bipolar Transistors 2N2222A PBFREE
TRANS NPN 40V 0.8A TO18

TRANS NPN 40V 0.8A TO18

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1514-2N2222APBFREE-ND 965682-2N2222A PBFREE 276-2N2222A PBFREE 2N2222A PBFREE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40V 0.8A Bipolar Transistor Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN
Package Type TO-206AA, TO-18-3 Metal Can SOT3 Bulk TO-206AA, TO-18-3 Metal Can
IC(max) 800 milliamps 800 milliamps 800 milliamps
Power Gain 100 dB
Operating Frequency 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 2156559P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details