onsemi TRANSISTORS - Transistors (BJT) - Single - 15C01SS-TL-E 15C01SS-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001557-15C01SS-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SSFP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 300mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001557-15C01SS-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SSFP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 300mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 15C01SS-TL-E - 1001557-15C01SS-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 15C01SS-TL-E
1001557-15C01SS-TL-E
TRANSISTORS - Transistors (BJT) - Single - 15C01SS-TL-E 1001557-15C01SS-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1001557-15C01SS-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SSFP Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 300mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1001557-15C01SS-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SSFP
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 300mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 0.6A Bipolar Transistor
276-15C01SS-TL-E
15V 0.6A Bipolar Transistor 276-15C01SS-TL-E
Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Single SSFP, SOT-623 / SSFP, 8000-REEL Product overview: 15C01SS-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C01SS-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 15V, 0.6A, Low VCE(sat), NPN Single SSFP, SOT-623 / SSFP, 8000-REEL Product overview: 15C01SS-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C01SS-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 488-15C01SS-TL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-15C01SS-TL-ETR-ND
Single Bipolar Transistors 488-15C01SS-TL-ETR-ND
Bipolar (BJT) Transistor NPN 15V 600mA 330MHz 200mW Surface Mount 3-SSFP

Bipolar (BJT) Transistor NPN 15V 600mA 330MHz 200mW Surface Mount 3-SSFP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
15C01SS-TL-E
Bipolar Transistors - BJT 15C01SS-TL-E
Bipolar Transistors - BJT BIP NPN 0.6A 15V

Bipolar Transistors - BJT BIP NPN 0.6A 15V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 15C01SS-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
15C01SS-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 15C01SS-TL-E
TRANS NPN 15V 0.6A 3SSFP

TRANS NPN 15V 0.6A 3SSFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1001557-15C01SS-TL-E 276-15C01SS-TL-E 488-15C01SS-TL-ETR-ND 15C01SS-TL-E 15C01SS-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 15C01SS-TL-E 15V 0.6A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; 3-SSFP 3-SMD, Flat Leads
IC(max) 600 milliamps 600 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1 - 123907-BCV62CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SOT143-4
View Details
8 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers