Bipolar (BJT) Transistor NPN 80V 1A 100MHz 800mW Through Hole TO-39
TRANSISTOR, NPN 140V 1A, TO-39 PKG
TRANS NPN 80V 1A TO39
TRANS NPN 80V 1A TO39
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2634-5-ND | 70013818 | 2N3019 | 2N3019 |
| Product Name | Single Bipolar Transistors | TRANSISTOR, NPN 140V 1A, TO-39 PKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39 | TO-39; TO-205AD, TO-39-3 Metal Can | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 80 volts | 80 volts | 80 volts | |
| VCBO | 140 volts |