The 2N3467 is a silicon PNP switching transistor designed for core driver applications, housed in a TO-39 package. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 1.0 A. The power dissipation is 1.0 W at 25°C ambient temperature, with a thermal resistance from junction to ambient of 175°C/W. The saturated collector-emitter voltage is 0.3 V at 150 mA collector current and 1.0 V at 1.0 A collector current. The current gain (hFE) ranges from 40 to 25 at collector currents of 150 mA and 1.0 A, respectively. The transition frequency is 175 MHz. The operating and storage junction temperature range is -65°C to +200°C.
Bipolar (BJT) Transistor PNP 40V 1A 175MHz 1W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3467PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |