POWER BJT Product overview: 2N1490 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N1490 can be used for catalog matching and distributor lookup.
TRANS NPN 55V 6A TO204AA
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027394-2N1490
Packaging: Bulk
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 75 W
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 55 V
Max Collector Current: 6 A
POWER BJT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N1490 | 150-2N1490-ND | 1027394-2N1490 | 2N1490 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - RF Transistors (BJT) - 2N1490 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |
| VCEO | 55 volts | 55 volts | ||
| TJ | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) |