Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 3-SMD
TRANSISTOR DUAL SMALL-SIGNAL BJT
TRANSISTOR DUAL SMALL-SIGNAL BJT
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 150-2N2919U/TR-ND | 536-2N2919U/TR | 2N2919U/TR |
| Product Name | Bipolar Transistor Arrays | TRANSISTOR DUAL SMALL-SIGNAL BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | 6-SMD, No Lead | U | |
| VCEO | 60 volts | 60 volts | |
| Output Power | 0.3500 watts |