DIODES Incorporated 40V 0.1A Bipolar Transistor 2DA1774QLP-7

Description
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2DA1774QLP-7
40V 0.1A Bipolar Transistor 276-2DA1774QLP-7
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7 - 1123535-2DA1774QLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7
1123535-2DA1774QLP-7
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7 1123535-2DA1774QLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1123535-2DA1774QLP-7 Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: 3-DFN1006 (1.0x0.6) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-UFDFN Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Family Part Number: 2DA1774 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V Maximum Power: 250mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1123535-2DA1774QLP-7
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-DFN1006 (1.0x0.6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-UFDFN
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Family Part Number: 2DA1774
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V
Maximum Power: 250mW

Buy Now
Single Bipolar Transistors - 2DA1774QLPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA1774QLPDITR-ND
Single Bipolar Transistors 2DA1774QLPDITR-ND
Bipolar (BJT) Transistor PNP 40V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 2DA1774QLP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DA1774QLP-7
Single Bipolar Transistors 2DA1774QLP-7
TRANS PNP 40V 0.1A 3DFN

TRANS PNP 40V 0.1A 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA1774QLP-7
Bipolar Transistors - BJT 2DA1774QLP-7
Bipolar Transistors - BJT 250mW -40V

Bipolar Transistors - BJT 250mW -40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA1774QLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA1774QLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA1774QLP-7
TRANS PNP 40V 0.1A 3DFN

TRANS PNP 40V 0.1A 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DA1774QLP-7 1123535-2DA1774QLP-7 2DA1774QLPDITR-ND 2DA1774QLP-7 2DA1774QLP-7 2DA1774QLP-7
Product Name 40V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7 Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3 3-UFDFN 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC817K-40W - BC817K-40W - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details