Manufacturer: Microchip Technology
Win Source Part Number: 906241-2N2907AUB
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA - 500 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N2907
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UB
TRANS PNP 60V 0.6A UB
TRANS PNP 60V 0.6A UB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 906241-2N2907AUB | 2N2907AUBMS-ND | 2N2907AUB | 2N2907AUB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2907AUB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; UB | 3-SMD, No Lead | 3-SMD, No Lead | |
| Packing Method | Bulk; Bulk | |||
| IC(max) | 600 milliamps | 600 milliamps |