Bipolar (BJT) Transistor NPN 30V 100mA 300mW Through Hole TO-18 (TO-206AA)
TRANS NPN 30V 0.1A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20730-ND | 2N2432 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |