DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DB1182Q-13 2DB1182Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801121-2DB1182Q-13 Packaging: Reel Mounting Style: SMD Power - Max: 10W Transistor Type: PNP Frequency - Transition: 110MHz Supplier Device Package: TO-252 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 32V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 800mV at 200mA, 2A Part Number Series: 2DB1182 DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 500mA, 3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801121-2DB1182Q-13 Packaging: Reel Mounting Style: SMD Power - Max: 10W Transistor Type: PNP Frequency - Transition: 110MHz Supplier Device Package: TO-252 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 32V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 800mV at 200mA, 2A Part Number Series: 2DB1182 DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 500mA, 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DB1182Q-13 - 801121-2DB1182Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1182Q-13
801121-2DB1182Q-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1182Q-13 801121-2DB1182Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801121-2DB1182Q-13 Packaging: Reel Mounting Style: SMD Power - Max: 10W Transistor Type: PNP Frequency - Transition: 110MHz Supplier Device Package: TO-252 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 32V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 800mV at 200mA, 2A Part Number Series: 2DB1182 DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 500mA, 3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801121-2DB1182Q-13
Packaging: Reel
Mounting Style: SMD
Power - Max: 10W
Transistor Type: PNP
Frequency - Transition: 110MHz
Supplier Device Package: TO-252
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 32V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 800mV at 200mA, 2A
Part Number Series: 2DB1182
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 500mA, 3V

Buy Now
Singapore, Singapore
32V 2A TO252 Bipolar Transistor
276-2DB1182Q-13
32V 2A TO252 Bipolar Transistor 276-2DB1182Q-13
TRANS PNP 32V 2A TO252-3 Product overview: 2DB1182Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1182Q-13 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 2A TO252-3 Product overview: 2DB1182Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1182Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DB1182Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1182Q-13DITR-ND
Single Bipolar Transistors 2DB1182Q-13DITR-ND
Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1182Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1182Q-13DIDKR-ND
Single Bipolar Transistors 2DB1182Q-13DIDKR-ND
Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1182Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1182Q-13DICT-ND
Single Bipolar Transistors 2DB1182Q-13DICT-ND
Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Bipolar (BJT) Transistor PNP 32V 2A 110MHz 10W Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1182Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1182Q-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1182Q-13
TRANS PNP 32V 2A TO252-3

TRANS PNP 32V 2A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DB1182Q-13
Bipolar Transistors - BJT 2DB1182Q-13
Bipolar Transistors - BJT 32V PNP Trans -40V 10W -32V VCEO -2A

Bipolar Transistors - BJT 32V PNP Trans -40V 10W -32V VCEO -2A

Buy Now Datasheet
Single Bipolar Transistors - 2DB1182Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DB1182Q-13
Single Bipolar Transistors 2DB1182Q-13
TRANS PNP 32V 2A TO252-3

TRANS PNP 32V 2A TO252-3

Supplier's Site Datasheet
Trans, Pnp, 32V, 2A, 150Deg C, 15W Rohs Compliant Diodes Inc. - 30AK0304 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 32V, 2A, 150Deg C, 15W Rohs Compliant Diodes Inc.
30AK0304
Trans, Pnp, 32V, 2A, 150Deg C, 15W Rohs Compliant Diodes Inc. 30AK0304
TRANS, PNP, 32V, 2A, 150DEG C, 15W ROHS COMPLIANT: YES

TRANS, PNP, 32V, 2A, 150DEG C, 15W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 801121-2DB1182Q-13 276-2DB1182Q-13 2DB1182Q-13DITR-ND 2DB1182Q-13 2DB1182Q-13 2DB1182Q-13 30AK0304
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DB1182Q-13 32V 2A TO252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Trans, Pnp, 32V, 2A, 150Deg C, 15W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP PNP; PNP PNP
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 120 dB
Unlock Full Specs
to access all available technical data