NPN bipolar transistor in TO-39 package with a collector-emitter voltage rating of 250 V, a collector current of 20 mA, a transition frequency of 15 MHz, and a current gain (hFE) range of 160 minimum. The device is designed for high-voltage applications and is available in PBFREE plating option.
Bipolar (BJT) Transistor NPN 250V 15MHz Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3440PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |