Central Semiconductor Corp. Single Bipolar Transistors 2N2907 PBFREE

Description
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.8W Through Hole TO-18
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.8W Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N2907PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N2907PBFREE-ND
Single Bipolar Transistors 1514-2N2907PBFREE-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.8W Through Hole TO-18

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 1.8W Through Hole TO-18

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1380715-2N2907 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1380715-2N2907 PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1380715-2N2907 PBFREE
Win Source Part Number: 1380715-2N2907 PBFREE Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Standard Package: 2,000 pcs Power - Max: 1.8 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380715-2N2907 PBFREE
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Bulk
Standard Package: 2,000 pcs
Power - Max: 1.8 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 1514-2N2907PBFREE-ND 1380715-2N2907 PBFREE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity PNP PNP
Package Type TO-206AA, TO-18-3 Metal Can SOT3
IC(max) 600 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847CWH6778XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers