Bipolar (BJT) Transistor NPN 350V 1A 800mW Surface Mount
TRANS NPN 350V 1A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3439UA-ND | 2N3439UA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |