onsemi Bipolar Transistors 15C01M-TL-E

Description
Transistor NPN 15V 0.7A 330MHz Amp MCP3
Request a Quote Datasheet
Description
Transistor NPN 15V 0.7A 330MHz Amp MCP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7924956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7924956
Bipolar Transistors 7924956
Transistor NPN 15V 0.7A 330MHz Amp MCP3

Transistor NPN 15V 0.7A 330MHz Amp MCP3

Supplier's Site
Bipolar Transistors - 7924956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7924956P
Bipolar Transistors 7924956P
Transistor NPN 15V 0.7A 330MHz Amp MCP3

Transistor NPN 15V 0.7A 330MHz Amp MCP3

Supplier's Site
Bipolar Transistors - 1454769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454769
Bipolar Transistors 1454769
Transistor NPN 15V 0.7A 330MHz Amp MCP3

Transistor NPN 15V 0.7A 330MHz Amp MCP3

Supplier's Site
Single Bipolar Transistors - 15C01M-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
15C01M-TL-EOSTR-ND
Single Bipolar Transistors 15C01M-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Single Bipolar Transistors - 15C01M-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
15C01M-TL-EOSCT-ND
Single Bipolar Transistors 15C01M-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Single Bipolar Transistors - 15C01M-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
15C01M-TL-EOSDKR-ND
Single Bipolar Transistors 15C01M-TL-EOSDKR-ND
Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Single Bipolar Transistors - 1990-15C01M-TL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1990-15C01M-TL-ECT-ND
Single Bipolar Transistors 1990-15C01M-TL-ECT-ND
TRANS NPN 15V 0.7A SC70/MCP3

TRANS NPN 15V 0.7A SC70/MCP3

Buy Now Datasheet
Singapore, Singapore
15V 0.7A Bipolar Transistor
276-15C01M-TL-E
15V 0.7A Bipolar Transistor 276-15C01M-TL-E
Bipolar Transistor, 15V, 0.7A, Low VCE(sat) NPN Single MCP, SC 70FL / MCPH3, 3000-REEL Product overview: 15C01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C01M-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 15V, 0.7A, Low VCE(sat) NPN Single MCP, SC 70FL / MCPH3, 3000-REEL Product overview: 15C01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C01M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 15C01M-TL-E - 114505-15C01M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 15C01M-TL-E
114505-15C01M-TL-E
TRANSISTORS - Transistors (BJT) - Single - 15C01M-TL-E 114505-15C01M-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 114505-15C01M-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCP Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 300mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114505-15C01M-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 300mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 15C01M-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
15C01M-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 15C01M-TL-E
TRANS NPN 15V 700MA 3MCP

TRANS NPN 15V 700MA 3MCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
15C01M-TL-E
Bipolar Transistors - BJT 15C01M-TL-E
Bipolar Transistors - BJT BIP NPN 0.7A 15V

Bipolar Transistors - BJT BIP NPN 0.7A 15V

Buy Now Datasheet
Transistor, Npn, 15V, 0.7A, Sot-323; Transistor Polarity Onsemi - 74AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 15V, 0.7A, Sot-323; Transistor Polarity Onsemi
74AC6950
Transistor, Npn, 15V, 0.7A, Sot-323; Transistor Polarity Onsemi 74AC6950
TRANSISTOR, NPN, 15V, 0.7A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:330MHz; Power Dissipation Pd:300mW; DC Collector Current:700mA; DC Current Gain hFE:300hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, NPN, 15V, 0.7A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:330MHz; Power Dissipation Pd:300mW; DC Collector Current:700mA; DC Current Gain hFE:300hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 7924956 7924956P 15C01M-TL-EOSTR-ND 276-15C01M-TL-E 114505-15C01M-TL-E 15C01M-TL-E 15C01M-TL-E 74AC6950
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 15V 0.7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 15C01M-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 15V, 0.7A, Sot-323; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type Mcp MCP SOT323; SC-70, SOT-323 SOT3; 3-MCP TO-3; SOT3; SOT323
Number of units in IC 1
IC(max) 700 milliamps 700 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data