The 2N3391A is a low-noise NPN silicon transistor in the TO-92 case, designed for amplification and switching applications. It has a collector-base voltage rating of 25V, a collector-emitter voltage rating of 25V, and an emitter-base voltage rating of 5.0V. The maximum continuous collector current is 100mA. The DC current gain (hFE) ranges from 250 to 500 at a collector-emitter voltage of 25V and a collector current of 2.0mA. The saturation voltage is 4.50V at a collector current of 2.0mA and a base current of 10mA. The collector-output capacitance is 10pF, and the transition frequency is 120MHz. The noise figure is 5.0dB. The device is available in lead-form configurations and tape-and-reel packaging.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3391ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |