DIODES Incorporated 40V 0.1A Bipolar Transistor 2DA1774QLP-7B

Description
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2DA1774QLP-7B
40V 0.1A Bipolar Transistor 276-2DA1774QLP-7B
TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7B can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.1A 3DFN Product overview: 2DA1774QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1774QLP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-2DA1774QLP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1774QLP-7BDKR-ND
Single Bipolar Transistors 31-2DA1774QLP-7BDKR-ND
TRANS PNP 40V 0.1A X1-DFN1006-3

TRANS PNP 40V 0.1A X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-2DA1774QLP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1774QLP-7BTR-ND
Single Bipolar Transistors 31-2DA1774QLP-7BTR-ND
Bipolar (BJT) Transistor PNP 40V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-2DA1774QLP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DA1774QLP-7BCT-ND
Single Bipolar Transistors 31-2DA1774QLP-7BCT-ND
TRANS PNP 40V 0.1A X1-DFN1006-3

TRANS PNP 40V 0.1A X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7B - 099527-2DA1774QLP-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7B
099527-2DA1774QLP-7B
TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7B 099527-2DA1774QLP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 099527-2DA1774QLP-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 099527-2DA1774QLP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA1774QLP-7B
Bipolar Transistors - BJT 2DA1774QLP-7B
Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K

Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K

Buy Now Datasheet
Single Bipolar Transistors - 2DA1774QLP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DA1774QLP-7B
Single Bipolar Transistors 2DA1774QLP-7B
TRANS PNP 40V 0.1A 3DFN

TRANS PNP 40V 0.1A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA1774QLP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA1774QLP-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA1774QLP-7B
TRANS PNP 40V 0.1A 3DFN

TRANS PNP 40V 0.1A 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DA1774QLP-7B 31-2DA1774QLP-7BDKR-ND 099527-2DA1774QLP-7B 2DA1774QLP-7B 2DA1774QLP-7B 2DA1774QLP-7B
Product Name 40V 0.1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DA1774QLP-7B Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847SH6359XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistor Arrays - BC847BPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details