Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 300mW Surface Mount SOT-23-3
TRANS NPN 50V 0.15A SOT-23-3
TRANS NPN 50V 0.15A SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1003783-2DC2412R-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.15A SOT23-3 Product overview: 2DC2412R-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC2412R-7 can be used for catalog matching and distributor lookup.
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.35W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 50V NPN SMT
TRANS NPN 50V 0.15A SOT23-3
TRANS NPN 50V 0.15A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-2DC2412R-7TR-ND | 1003783-2DC2412R-7 | 276-2DC2412R-7 | 30AK0307 | 2DC2412R-7 | 2DC2412R-7 | 2DC2412R-7 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DC2412R-7 | 50V 0.15A SOT23 Bipolar Transistor | Trans, Npn, 50V, 0.15A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |