DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DB1188R-13 2DB1188R-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005673-2DB1188R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 005673-2DB1188R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DB1188R-13 - 005673-2DB1188R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1188R-13
005673-2DB1188R-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1188R-13 005673-2DB1188R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005673-2DB1188R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 005673-2DB1188R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2DB1188RDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1188RDICT-ND
Single Bipolar Transistors 2DB1188RDICT-ND
Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1188RDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1188RDITR-ND
Single Bipolar Transistors 2DB1188RDITR-ND
Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1188RDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1188RDIDKR-ND
Single Bipolar Transistors 2DB1188RDIDKR-ND
Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 2A 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
32V 2A SOT89 Bipolar Transistor
276-2DB1188R-13
32V 2A SOT89 Bipolar Transistor 276-2DB1188R-13
TRANS PNP 32V 2A SOT89-3 Product overview: 2DB1188R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1188R-13 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 2A SOT89-3 Product overview: 2DB1188R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1188R-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DB1188R-13
Bipolar Transistors - BJT 2DB1188R-13
Bipolar Transistors - BJT 1000W -32Vceo

Bipolar Transistors - BJT 1000W -32Vceo

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2DB1188R-13
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2DB1188R-13
32V 1W 180@500mA,3V 2A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

32V 1W 180@500mA,3V 2A PNP SOT-89-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1188R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1188R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1188R-13
TRANS PNP 32V 2A SOT89-3

TRANS PNP 32V 2A SOT89-3

Supplier's Site
TRANS PNP 32V 2A SOT89-3 - 233-2DB1188R-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 2A SOT89-3
233-2DB1188R-13
TRANS PNP 32V 2A SOT89-3 233-2DB1188R-13
TRANS PNP 32V 2A SOT89-3

TRANS PNP 32V 2A SOT89-3

Supplier's Site
Single Bipolar Transistors - 2DB1188R-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DB1188R-13
Single Bipolar Transistors 2DB1188R-13
TRANS PNP 32V 2A SOT89-3

TRANS PNP 32V 2A SOT89-3

Supplier's Site Datasheet
Trans, Pnp, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0306 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0306
Trans, Pnp, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0306
TRANS, PNP, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 005673-2DB1188R-13 2DB1188RDICT-ND 276-2DB1188R-13 2DB1188R-13 2DB1188R-13 2DB1188R-13 233-2DB1188R-13 2DB1188R-13 30AK0306
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DB1188R-13 Single Bipolar Transistors 32V 2A SOT89 Bipolar Transistor Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 32V 2A SOT89-3 Single Bipolar Transistors Trans, Pnp, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity PNP; PNP PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR) SOT89 SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data