TRANS PNP 50V 3A SOT89-3 Product overview: 2DA1797-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1797-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 160MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 50V 3A 160MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 50V 3A 160MHz 900mW Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 005670-2DA1797-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT SMT 2.5K
TRANS PNP 50V 3A SOT89-3
TRANS PNP 50V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DA1797-13 | 2DA1797DITR-ND | 005670-2DA1797-13 | 2DA1797-13 | 2DA1797-13 | 2DA1797-13 |
| Product Name | 50V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DA1797-13 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |