Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 2300F

Description
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9
Request a Quote Datasheet
Description
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-2300FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2300FTR-ND
Single FETs, MOSFETs 3141-2300FTR-ND
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9

N20V, 6A,RD<27M@4.5V,VTH0.5V~0.9

Buy Now Datasheet
Single FETs, MOSFETs - 3141-2300FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2300FCT-ND
Single FETs, MOSFETs 3141-2300FCT-ND
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9

N20V, 6A,RD<27M@4.5V,VTH0.5V~0.9

Buy Now Datasheet
Single FETs, MOSFETs - 3141-2300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2300FDKR-ND
Single FETs, MOSFETs 3141-2300FDKR-ND
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9

N20V, 6A,RD<27M@4.5V,VTH0.5V~0.9

Buy Now Datasheet
Singapore, Singapore
6A 4.5V 5V MOSFET Transistor
278-2300F
6A 4.5V 5V MOSFET Transistor 278-2300F
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9 Product overview: 2300F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 4.5V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 4.5V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2300F can be used for catalog matching and distributor lookup.

N20V, 6A,RD<27M@4.5V,VTH0.5V~0.9 Product overview: 2300F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 4.5V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6A, 4.5V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2300F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2300F -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2300F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2300F
N/P Channel: N-CH Voltage(VDS): 20V Current(ID): 6A RDS(on): RD(max)<27mΩ@4.5V VTH: VTH0.5V~0.9V Package: SOT-23

N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 6A
RDS(on): RD(max)<27mΩ@4.5V
VTH: VTH0.5V~0.9V
Package: SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2300F
Triode/MOS Tube/Transistor >> MOSFETs 2300F
20V 6A 1.25W 27mΩ@4.5V,2.3A 650mV N Channel SOT-23 MOSFETs ROHS

20V 6A 1.25W 27mΩ@4.5V,2.3A 650mV N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2300F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2300F
Single FETs, MOSFETs 2300F
N20V, 6A,RD<27M@4.5V,VTH0. 5V~0.9

N20V, 6A,RD<27M@4.5V,VTH0.5V~0.9

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-2300FTR-ND 278-2300F 2300F 2300F
Product Name Single FETs, MOSFETs 6A 4.5V 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2300F Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1250 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data