The 2N3496 is a PNP bipolar transistor for amplification and switching, housed in a TO-18 case. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a base-emitter voltage rating of 4 V. The maximum collector current is 10 mA, with a DC current gain (hFE) of 40 at 10 mA collector current and 50 V collector-emitter voltage. The saturation voltage is 0.3 V at 10 mA collector current. It features a collector-base capacitance of 10 pF and a transition frequency of 200 MHz. The device meets RoHS standards.
80V 100MA 400MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3496TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |