onsemi Single Bipolar Transistors 2N3442G

Description
Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3442GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3442GOS-ND
Single Bipolar Transistors 2N3442GOS-ND
Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 140V 10A 80kHz 117W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3442G - 762206-2N3442G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3442G
762206-2N3442G
TRANSISTORS - Transistors (BJT) - Single - 2N3442G 762206-2N3442G
Manufacturer: ON Semiconductor Win Source Part Number: 762206-2N3442G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 117W Transistor Type: NPN Frequency - Transition: 80kHz Family Name: 2N3442 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 2A, 10A Current - Collector Cutoff (Maximum): 200mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3A, 4V Alternative Parts (Cross-Reference): 2N3442; 2N3442 Lead Free; ; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762206-2N3442G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 117W
Transistor Type: NPN
Frequency - Transition: 80kHz
Family Name: 2N3442
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 2A, 10A
Current - Collector Cutoff (Maximum): 200mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 3A, 4V
Alternative Parts (Cross-Reference): 2N3442; 2N3442 Lead Free; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BIP T03 NPN 10A 140V, LEAD-FREE - 70099741 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 10A 140V, LEAD-FREE
70099741
BIP T03 NPN 10A 140V, LEAD-FREE 70099741
BIP T03 NPN 10A 140V, LEAD-FREE

BIP T03 NPN 10A 140V, LEAD-FREE

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3442G
Bipolar Transistors - BJT 2N3442G
Bipolar Transistors - BJT 10A 140V 117W NPN

Bipolar Transistors - BJT 10A 140V 117W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3442G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3442G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3442G
TRANS NPN 140V 10A TO204

TRANS NPN 140V 10A TO204

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3442GOS-ND 762206-2N3442G 70099741 2N3442G 2N3442G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3442G BIP T03 NPN 10A 140V, LEAD-FREE Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3 TO-204AA (TO-3)
IC(max) 10000 milliamps 10000 milliamps
VCEO 140 volts 140 volts
VCBO 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - 448-BC849CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers