The 2N3711 is a silicon NPN transistor in a TO-92 case, designed for low-level, high-gain applications. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW. The device operates with a junction temperature range of -65 to +150°C. The DC current gain (hFE) ranges from 180 to 660 at VCE=5.0 V and IC=1.0 mA. The emitter-base voltage is 6.0 V, and the collector-emitter saturation voltage is 1.0 V at IC=10 mA and IB=0.5 mA.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3711TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |