Bipolar (BJT) Transistor NPN 60V 15A 115W Chassis Mount TO-3
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 60V 15A TO3
Complementary Silicon Power Transistors, NPN Transistor Type, 60 V Collector to Emitter Voltage
TRANS NPN 60V 15A TO3
| DigiKey | Radwell International | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2612-ND | 16447134 | 2N3055 | 70014170 | 2N3055 |
| Product Name | Single Bipolar Transistors | Transistor | Single Bipolar Transistors | TRANSISTOR, POWER; NPN; 60VCE; 100VCB; 7VEB; 15A ICC; 7A IB; 115 W | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | TO-3; TO-204AA, TO-3 | TO-204AA, TO-3 | TO-3 | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| Output Power | 115 watts |