RF Transistor NPN 15V 40mA 1.9GHz 200mW Through Hole TO-72
RF TRANS NPN 15V 1.9GHZ TO72
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-2N2857PBFREE-ND | 2N2857 PBFREE |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-206AF, TO-72-4 Metal Can | TO-206AF, TO-72-4 Metal Can |
| IC(max) | 40 milliamps | |
| VCEO | 15 volts |