The 2N3251 is a silicon PNP transistor designed for small signal general purpose switching applications, housed in a TO-18 case. It has a collector-emitter voltage rating of 40V, a continuous collector current of 200mA, and a power dissipation of 360mW at 25°C. The device exhibits a collector-emitter saturation voltage of 0.25V at 10mA collector current and 0.50V at 50mA collector current, with a base-emitter saturation voltage ranging from 0.60V to 1.20V depending on bias conditions. Current gain (hFE) ranges from 50 to 150 at 10mA collector current and 1.0V collector-emitter voltage. The transition frequency is 250MHz, collector-base capacitance is 6.0pF, and base-emitter capacitance is 101pF. Operating and storage junction temperatures span from -65°C to +200°C, with thermal resistance from junction to case at 146°C/W and junction to ambient at 486°C/W.
40V 200MA 360MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3251TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |