TRANS 2NPN 500MA 60V TO78-6 Product overview: 2N2060 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500MA, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2060 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123640-2N2060
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 60MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 10mA, 5V
Maximum Power: 600mW
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 60MHz 600mW Through Hole TO-78-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 277-2N2060 | 1123640-2N2060 | 2N2060-ND |
| Product Name | 500MA 60V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - 2N2060 | Bipolar Transistor Arrays |
| Package Type | Bulk | SOT3 | TO-78-6 Metal Can |
| Packing Method | Bulk | Bulk; Bulk | |
| VCEO | 60 volts | ||
| Polarity | NPN | NPN |