The 2N3250 is a silicon PNP bipolar junction transistor designed for small signal and general purpose switching applications. It is packaged in a TO-18 case and has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 360 mW. The device has a transition frequency of 250 MHz and a collector-base voltage of 50 V. The junction temperature range is from -65 °C to +200 °C. The 2N3250 PBFREE variant is lead-free plated, as indicated by the PBFREE suffix.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 360mW Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3250PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |