DIODES Incorporated 400V 0.5A SOT89 Bipolar Transistor 2DA1971-7

Description
TRANS PNP 400V 0.5A SOT89-3 Product overview: 2DA1971-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1971-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 400V 0.5A SOT89-3 Product overview: 2DA1971-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1971-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.5A SOT89 Bipolar Transistor
276-2DA1971-7
400V 0.5A SOT89 Bipolar Transistor 276-2DA1971-7
TRANS PNP 400V 0.5A SOT89-3 Product overview: 2DA1971-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1971-7 can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.5A SOT89-3 Product overview: 2DA1971-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1971-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA1971-7 - 762155-2DA1971-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA1971-7
762155-2DA1971-7
TRANSISTORS - Transistors (BJT) - Single - 2DA1971-7 762155-2DA1971-7
Manufacturer: Diodes Incorporated Win Source Part Number: 762155-2DA1971-7 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 75MHz Family Name: 2DA1971 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 40mA, 200mA Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 100mA, 5V Alternative Parts (Cross-Reference): 2SA1812; 2DA1971-13; Introduction Date: June 06, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 762155-2DA1971-7
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 75MHz
Family Name: 2DA1971
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 40mA, 200mA
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2SA1812; 2DA1971-13;
Introduction Date: June 06, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2DA1971-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA1971-7DICT-ND
Single Bipolar Transistors 2DA1971-7DICT-ND
Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DA1971-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA1971-7DIDKR-ND
Single Bipolar Transistors 2DA1971-7DIDKR-ND
Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DA1971-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA1971-7DITR-ND
Single Bipolar Transistors 2DA1971-7DITR-ND
Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 400V 500mA 75MHz 1.5W Surface Mount SOT-89-3

Buy Now Datasheet
Trans, Pnp, 400V, 0.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. - 30AK0302 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 400V, 0.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc.
30AK0302
Trans, Pnp, 400V, 0.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. 30AK0302
TRANS, PNP, 400V, 0.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

TRANS, PNP, 400V, 0.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - 2DA1971-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DA1971-7
Single Bipolar Transistors 2DA1971-7
TRANS PNP 400V 0.5A SOT89-3

TRANS PNP 400V 0.5A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA1971-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA1971-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA1971-7
TRANS PNP 400V 0.5A SOT89-3

TRANS PNP 400V 0.5A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA1971-7
Bipolar Transistors - BJT 2DA1971-7
Bipolar Transistors - BJT 400V PNP Trans 140Ic -100mA -0.5A

Bipolar Transistors - BJT 400V PNP Trans 140Ic -100mA -0.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DA1971-7 762155-2DA1971-7 2DA1971-7DICT-ND 30AK0302 2DA1971-7 2DA1971-7 2DA1971-7
Product Name 400V 0.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DA1971-7 Single Bipolar Transistors Trans, Pnp, 400V, 0.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT89 SOT89; TO-243AA TO-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data