The 2N3300 is an NPN silicon transistor in a TO-39 case for amplification and switching applications, with a collector-emitter voltage rating of 30 V, a continuous collector current of 500 mA, and a collector-emitter saturation voltage of 0.60 V at 500 mA collector current. It has a minimum hFE of 300 at 100 mA collector current and a transition frequency of 250 MHz. The device features a collector-base capacitance of 8.0 pF and turn-on and turn-off times of 60 ns and 150 ns, respectively. It is rated for operation with a maximum power dissipation of 0.8 W. All variants are available in the same package and specified under identical DC and AC performance metrics regardless of plating type.
30V 500MA .8W TH TRANSISTOR-SMAL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3300PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |