STMicroelectronics, Inc. Single Bipolar Transistors 2N2222

Description
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 500mW Through Hole TO-18
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 500mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-3106-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-3106-5-ND
Single Bipolar Transistors 497-3106-5-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 500mW Through Hole TO-18

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 500mW Through Hole TO-18

Buy Now Datasheet
Singapore, Singapore
30V 0.6A Bipolar Transistor
276-2N2222
30V 0.6A Bipolar Transistor 276-2N2222
TRANS NPN 30V 0.6A TO18 Product overview: 2N2222 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.6A TO18 Product overview: 2N2222 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N2222 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N2222
Single Bipolar Transistors 2N2222
TRANS NPN 30V 0.6A TO18

TRANS NPN 30V 0.6A TO18

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Stmicroelectronics - 38M2076 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Stmicroelectronics
38M2076
Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Stmicroelectronics 38M2076
BIPOLAR TRANSISTOR, NPN, 40V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N2222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N2222
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N2222
TRANS NPN 30V 0.6A TO18

TRANS NPN 30V 0.6A TO18

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-3106-5-ND 276-2N2222 2N2222 38M2076 2N2222
Product Name Single Bipolar Transistors 30V 0.6A Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-206AA, TO-18-3 Metal Can Tube TO-206AA, TO-18-3 Metal Can TO-3
Packing Method Tube Tube; Tube
VCEO 30 volts 30 volts 30 volts 30 volts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW60BE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers