onsemi Single Bipolar Transistors 2N3703

Description
Bipolar (BJT) Transistor PNP 30V 500mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 500mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3703-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3703-ND
Single Bipolar Transistors 2N3703-ND
Bipolar (BJT) Transistor PNP 30V 500mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 500mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3703 - 1123758-2N3703 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3703
1123758-2N3703
TRANSISTORS - Transistors (BJT) - Single - 2N3703 1123758-2N3703
Manufacturer: ON Semiconductor Win Source Part Number: 1123758-2N3703 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 2N3703 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 5V Maximum Power: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123758-2N3703
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 2N3703
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 50mA, 5V
Maximum Power: 625mW

Buy Now
Singapore, Singapore
30V 0.5A 100MHz Bipolar Transistor
276-2N3703
30V 0.5A 100MHz Bipolar Transistor 276-2N3703
PNP BJT Transistor 30V 0.5A 100MHz TO-92 Product overview: 2N3703 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3703 can be used for catalog matching and distributor lookup.

PNP BJT Transistor 30V 0.5A 100MHz TO-92 Product overview: 2N3703 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3703
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3703
TRANS PNP 30V 0.5A TO92-3

TRANS PNP 30V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3703-ND 1123758-2N3703 276-2N3703 2N3703
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3703 30V 0.5A 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3
IC(max) 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
VCBO -50 volts
Unlock Full Specs
to access all available technical data