The 2N3635UB is a PNP silicon switching transistor designed for high-voltage switching applications. It is packaged in a surface-mount TO-39 (TO-205AD) case with a lead length minimum of 12.70 mm and maximum of 19.05 mm. The device has a collector-emitter voltage rating of 140 Vdc, a collector current rating of 1.0 Adc, and a total power dissipation of 1.5 W at +25°C. Its collector-emitter cutoff current is 10 μAdc at 100 Vdc, and the forward current transfer ratio ranges from 55 to 300 under specified test conditions. The transistor meets MIL-PRF-19500/357 qualification standards.
TRANS PNP 140V 1A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3635UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |