DIODES Incorporated Single Bipolar Transistors 2DC4617QLP-7

Description
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DC4617QLPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLPDICT-ND
Single Bipolar Transistors 2DC4617QLPDICT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 2DC4617QLPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLPDIDKR-ND
Single Bipolar Transistors 2DC4617QLPDIDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 2DC4617QLPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLPDITR-ND
Single Bipolar Transistors 2DC4617QLPDITR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7 - 005679-2DC4617QLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7
005679-2DC4617QLP-7
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7 005679-2DC4617QLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 005679-2DC4617QLP-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 005679-2DC4617QLP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2DC4617QLP-7
50V 0.1A Bipolar Transistor 276-2DC4617QLP-7
TRANS NPN 50V 0.1A 3DFN Product overview: 2DC4617QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4617QLP-7 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A 3DFN Product overview: 2DC4617QLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4617QLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R - 233-2DC4617QLP-7 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R
233-2DC4617QLP-7
Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R 233-2DC4617QLP-7
Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R

Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R

Supplier's Site
Single Bipolar Transistors - 2DC4617QLP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DC4617QLP-7
Single Bipolar Transistors 2DC4617QLP-7
TRANS NPN 50V 0.1A 3DFN

TRANS NPN 50V 0.1A 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DC4617QLP-7
Bipolar Transistors - BJT 2DC4617QLP-7
Bipolar Transistors - BJT 250mW 50V

Bipolar Transistors - BJT 250mW 50V

Buy Now Datasheet
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0309 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0309
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0309
TRANS, NPN, 50V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 50V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DC4617QLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DC4617QLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DC4617QLP-7
TRANS NPN 50V 0.1A 3DFN

TRANS NPN 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2DC4617QLPDICT-ND 005679-2DC4617QLP-7 276-2DC4617QLP-7 233-2DC4617QLP-7 2DC4617QLP-7 2DC4617QLP-7 30AK0309 2DC4617QLP-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7 50V 0.1A Bipolar Transistor Trans GP BJT PNP 50V 0.1A Automotive 3-Pin DFN T/R Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN PNP; PNP NPN; NPN NPN
Package Type 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR) 3-UFDFN TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data