Bipolar (BJT) Transistor PNP 60V 600mA 400mW Through Hole TO-46 (TO-206AB)
TRANS PNP 60V 0.6A TO46
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20813-ND | 2N3485A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |