onsemi Single Bipolar Transistors 2N3055G

Description
Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3055GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3055GOS-ND
Single Bipolar Transistors 2N3055GOS-ND
Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 60V 15A 2.5MHz 115W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
60V 15A 115W Bipolar Transistor
276-2N3055G
60V 15A 115W Bipolar Transistor 276-2N3055G
NPN BJT Power Transistor, 60V, 15A, 115W, TO-204 Product overview: 2N3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 115W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 115W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3055G can be used for catalog matching and distributor lookup.

NPN BJT Power Transistor, 60V, 15A, 115W, TO-204 Product overview: 2N3055G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 115W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 115W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3055G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 5452210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5452210
Bipolar Transistors 5452210
NPN power transistor,15A TO-204 2N3055

NPN power transistor,15A TO-204 2N3055

Supplier's Site
Bipolar Transistors - 1032964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032964
Bipolar Transistors 1032964
NPN power transistor,15A TO-204 2N3055

NPN power transistor,15A TO-204 2N3055

Supplier's Site
Bipolar Transistors - 5452210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5452210P
Bipolar Transistors 5452210P
NPN power transistor,15A TO-204 2N3055

NPN power transistor,15A TO-204 2N3055

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N3055G - 123246-2N3055G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3055G
123246-2N3055G
TRANSISTORS - Transistors (BJT) - Single - 2N3055G 123246-2N3055G
Manufacturer: ON Semiconductor Win Source Part Number: 123246-2N3055G Packaging: Tray Mounting: Through Hole Frequency - Transition: 2.5MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 3V @ 3.3A, 10A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 115W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 123246-2N3055G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 2.5MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 115W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 18726314 - Radwell International
Willingboro, NJ, United States
Transistor
18726314
Transistor 18726314
POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-204AA, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 15A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-204AA, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANS NPN 60V 15A TO3 - 598-2N3055G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 15A TO3
598-2N3055G
TRANS NPN 60V 15A TO3 598-2N3055G
TRANS NPN 60V 15A TO3

TRANS NPN 60V 15A TO3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3055G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3055G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3055G
TRANS NPN 60V 15A TO204

TRANS NPN 60V 15A TO204

Supplier's Site
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 98H1011 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
98H1011
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 98H1011
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 60V, 15A, To3; Transistor Polarity Onsemi - 48AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 15A, To3; Transistor Polarity Onsemi
48AC0007
Transistor, Npn, 60V, 15A, To3; Transistor Polarity Onsemi 48AC0007
TRANSISTOR, NPN, 60V, 15A, TO3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:115W; DC Collector Current:15A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 15A, TO3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:115W; DC Collector Current:15A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3055G
Bipolar Transistors - BJT 2N3055G
Bipolar Transistors - BJT NPN 15A 60V

Bipolar Transistors - BJT NPN 15A 60V

Buy Now Datasheet
Single Bipolar Transistors - 2N3055G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3055G
Single Bipolar Transistors 2N3055G
TRANS NPN 60V 15A TO204

TRANS NPN 60V 15A TO204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3055GOS-ND 276-2N3055G 5452210 1032964 5452210P 123246-2N3055G 18726314 598-2N3055G 2N3055G 98H1011 48AC0007 2N3055G 2N3055G
Product Name Single Bipolar Transistors 60V 15A 115W Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3055G Transistor TRANS NPN 60V 15A TO3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi Transistor, Npn, 60V, 15A, To3; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-3; TO-204AA, TO-3 To-204 To-204aa TO-204 TO-3; SOT3; TO-3 TO-3 TO-3 TO-204AA, TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data