Central Semiconductor Corp. Single Bipolar Transistors 2N3393 APM PBFREE

Description
25V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
25V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3393 is a silicon NPN low-noise transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25V, a collector current of 100mA, and a maximum power dissipation of 625mW. The transistor features a minimum hFE of 90 and a maximum of 180 at VCE=5V and IC=1mA, with a collector-emitter saturation voltage of 4.50V at IC=2.0mA. It operates with a collector-base capacitance of 10pF and has a transition frequency of 120MHz. The device meets RoHS standards when ordered with the PBFREE suffix. The part is discontinued and classified as End of Life (EOL), with no suggested replacement. Packaging details indicate availability in Ammopack or Tape & Reel formats.

Datasheet Summary
Powered by GS/AI

The 2N3393 is a silicon NPN low-noise transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 25V, a collector current of 100mA, and a maximum power dissipation of 625mW. The transistor features a minimum hFE of 90 and a maximum of 180 at VCE=5V and IC=1mA, with a collector-emitter saturation voltage of 4.50V at IC=2.0mA. It operates with a collector-base capacitance of 10pF and has a transition frequency of 120MHz. The device meets RoHS standards when ordered with the PBFREE suffix. The part is discontinued and classified as End of Life (EOL), with no suggested replacement. Packaging details indicate availability in Ammopack or Tape & Reel formats.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N3393APMPBFREETB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3393APMPBFREETB-ND
Single Bipolar Transistors 1514-2N3393APMPBFREETB-ND
25V 500MA 625MW TH TRANSISTOR-SM

25V 500MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N3393APMPBFREETB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers