NPN silicon transistor in TO-92 case for amplification and switching, with a collector-emitter voltage rating of 30 V, collector current of 100 mA, and current gain (hFE) ranging from 45 to 660 at 1.0 mA collector current and 1.0 V collector-emitter voltage. It has a collector-emitter saturation voltage of 1.0 V at 10 mA, transition frequency of 5.0 MHz, and noise figure of 5.0 dB. The device is lead-free plated as indicated by the 'PBFREE' suffix, compatible with RoHS requirements.
Bipolar (BJT) Transistor NPN 30V Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3708PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |