The 2N3711 is a silicon NPN transistor in a TO-92 package, designed for low-level, high-gain applications. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, and a continuous collector current of 200 mA. Power dissipation is rated at 625 mW. The device operates with a minimum hFE of 180 and a maximum of 660 at VCE=5.0 V and IC=1.0 mA. The operating and storage junction temperature range is -65 to +150 °C.
30V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3711APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |