The 2N2221AUA is an NPN silicon switching transistor in a 4-pin surface mount package with a ceramic lid, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at +25°C. It has a thermal resistance of 210°C/W, a forward current transfer ratio ranging from 40 to 325 depending on collector current, a collector-emitter saturation voltage of 0.3 V at 150 mA collector current and 15 mA base current, and a turn-off time of 300 µs. The device is qualified to MIL-PRF-19500/255, with the collector internally connected to the case.
Bipolar (BJT) Transistor NPN 50V 800mA 650mW Surface Mount 4-SMD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2221AUA-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |