TRANS NPN 65V 1A TO-39 Product overview: 2N2102 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2102 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 1A 1W Through Hole TO-39
TRANS NPN 65V 1A TO39
BIPOLAR TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N2102 | 497-2636-5-ND | 2N2102 | 51AK9672 |
| Product Name | 65V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Stmicroelectronics |
| Polarity | NPN | NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 65 volts | 65 volts | ||
| VCBO | 120 volts |