DIODES Incorporated 50V 2A SOT89 Bipolar Transistor 2DA1213O-13

Description
TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213O-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213O-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213O-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213O-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A SOT89 Bipolar Transistor
276-2DA1213O-13
50V 2A SOT89 Bipolar Transistor 276-2DA1213O-13
TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213O-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213O-13 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 2A SOT89-3 Product overview: 2DA1213O-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1213O-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DA1213ODITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA1213ODITR-ND
Single Bipolar Transistors 2DA1213ODITR-ND
Bipolar (BJT) Transistor PNP 50V 2A 160MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 50V 2A 160MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA1213O-13 - 005667-2DA1213O-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA1213O-13
005667-2DA1213O-13
TRANSISTORS - Transistors (BJT) - Single - 2DA1213O-13 005667-2DA1213O-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005667-2DA1213O-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 005667-2DA1213O-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA1213O-13
Bipolar Transistors - BJT 2DA1213O-13
Bipolar Transistors - BJT 1W -50V

Bipolar Transistors - BJT 1W -50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA1213O-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA1213O-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA1213O-13
TRANS PNP 50V 2A SOT89-3

TRANS PNP 50V 2A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DA1213O-13 2DA1213ODITR-ND 005667-2DA1213O-13 2DA1213O-13 2DA1213O-13
Product Name 50V 2A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DA1213O-13 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data