NPN bipolar transistor in TO-92 package for low-noise amplification and switching, with a collector-emitter voltage rating of 30 V, a collector current of 10 mA, a current gain (hFE) range of 180 to 660 at VCE=10 V, a collector-emitter saturation voltage of 1.0 V at IC=10 mA, a transition frequency of 5.0 MHz, and a collector-base capacitance of 5.0 pF. The device is RoHS compliant when ordered with the PBFREE suffix, and is available in leaded TO-92 form factor. All variants in the 2N3711 series share identical electrical characteristics and packaging.
Bipolar (BJT) Transistor NPN 30V Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3711PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |