PNP bipolar transistor in TO-92 package for amplification and switching applications, with a collector-emitter voltage rating of 25 V, collector current of 100 mA, and current gain (hFE) ranging from 60 to 300 at VCE = 20 V and IC = 50 mA. Features a collector-emitter saturation voltage of 0.25 V at 50 mA, collector cutoff current of 100 nA at VCB = 20 V, and transition frequency of 100 MHz. The device is available in Pb-free plating as specified by the PBFREE suffix, and meets RoHS compliance.
Bipolar (BJT) Transistor PNP 25V 100MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3702PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |