RF TRANS PNP 120V 150MHZ TO-18
SMALL-SIGNAL BJT Product overview: 2N3497 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N3497 can be used for catalog matching and distributor lookup.
SMALL-SIGNAL BJT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 150-2N3497-ND | 283-2N3497 | 2N3497 | 2N3497 |
| Product Name | Bipolar RF Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-206AA, TO-18-3 Metal Can | Bulk | TO-206AA, TO-18-3 Metal Can | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 120 volts | 120 volts | 120 volts |