The 2N2369AUB is an NPN silicon switching transistor in a TO-46 (TO-206AB) surface mount package, qualified to JANTXV level per MIL-PRF-19500/317. It has a collector-emitter voltage rating of 20 Vdc, emitter-base voltage of 6.0 Vdc, and collector-base voltage of 40 Vdc. The maximum total power dissipation is 0.40 W at a case temperature of +63.5°C, with a thermal resistance from junction-to-case of 135°C/W. The forward current transfer ratio ranges from 20 to 120 depending on collector current, with a collector-emitter saturation voltage of up to 0.45 V at 100 mA collector and 10 mA base current. Switching times are specified as turn-on time of 12 µs and turn-off time of 18 µs under specified test conditions. The operating and storage junction temperature range is -65°C to +200°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2369AUB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |